The 685PMB700K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, rated for 700 VDC and 6.8 µF capacitance. It has a maximum ripple current of 37.5 A at 1 kHz and 25°C, with insulation resistance exceeding 30 GΩ×µF. Dimensions are 57.5 mm × 57.5 mm × 38 mm, and it features flame-retardant epoxy-coated plastic housing (UL94V-0) with lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for PMB variants. Dielectric strength is 160% of rated DC voltage for 60 seconds or 3 kVAC applied between terminals and case for 60 seconds. Capacitance tolerance is ±10%, with a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 685PMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |