Cornell Dubilier Film Paper Film Capacitors 684PSB700K2H

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 3.8 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 3.8 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB700K2H is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 700 V, a capacitance of 0.68 µF, a maximum dv/dt of 900 V/µs, a typical ESR of 3.8 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. It measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), operates from -40°C to +100°C, has a capacitance tolerance of ±10%, and a temperature coefficient of -200 ppm/°C to +100 ppm/°C. It features a dielectric strength of 160% of rated DC or 150% of rated AC for 2 seconds, and a life expectancy of 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 684PSB700K2H is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 700 V, a capacitance of 0.68 µF, a maximum dv/dt of 900 V/µs, a typical ESR of 3.8 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. It measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), operates from -40°C to +100°C, has a capacitance tolerance of ±10%, and a temperature coefficient of -200 ppm/°C to +100 ppm/°C. It features a dielectric strength of 160% of rated DC or 150% of rated AC for 2 seconds, and a life expectancy of 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB700K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB700K2H
Film Paper Film Capacitors 684PSB700K2H
For New Design: Yes Capacitance: 680 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 3.8 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 900
  • ESR: 3.8 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB700K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB700K2H
Capacitors - Film Capacitors 684PSB700K2H
CAP FILM 0.68UF 10% 700VDC RAD

CAP FILM 0.68UF 10% 700VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB700K2H 684PSB700K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers