The 715P/717P series comprises high-voltage polypropylene film/foil capacitors for AC applications requiring corona-free performance and high dV/dt capability. Capacitance ranges from 470 pF to 0.015 µF with tolerances of ±1% to ±10%, rated for 800 or 900 Vac and 1800 or 2000 Vdc. Operating temperature is -55 °C to 85 °C, extendable to +105 °C with derating. Built with non-inductive, extended foil construction and self-healing metallized layers, encapsulated in flame-retardant orange epoxy (UL94V-0) with tinned copper-clad steel leads. The 715P has a round profile, the 717P a pressed profile; both share identical electrical ratings. Dissipation factor at 20 kHz is ≤0.033 for all variants. The part number 715P33256JA3 is not listed but matches the 715P3325800L series with a trailing code, so the series summary applies.
3300pF Film Capacitor 200V 600V Polypropylene (PP), Metallized Radial
Orange Drop, Polypropylene Film/Foil Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 3300PF 5% 600VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P33256JA3 | 338-4364-ND | 2002-715P33256JA3 | 715P33256JA3 | 715P33256JA3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |