The 685PMC400K#P1 is a metallized polypropylene film capacitor for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 400 V, a capacitance of 0.68 μF, and uses lead-free tinned copper terminals with a lug mounting style. Its physical dimensions are 42.5 mm × 35.5 mm × 33.5 mm. The capacitor operates from -40°C to +100°C, with a dissipation factor of 0.08% at 1 kHz and 25°C. Dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C. The coating is flame-retardant plastic with epoxy resin (UL94V-0).
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 685PMC400K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |