The Type 716P Orange Drop® capacitor is a pressed-profile polypropylene film/foil capacitor designed for high-frequency and high-pulse current applications, such as switching power supplies and snubbers. It features copper leads, a non-inductive wound construction, and a flame-retardant orange epoxy encapsulation meeting UL94V-0 standards. The part operates from -55°C to +85°C, with derating to +105°C at reduced voltage. Capacitance is 0.022 µF with a ±3% tolerance, and it is rated for 100 VDC / 70 VAC. Physical dimensions are 0.57 in (14.5 mm) in length, 0.28 in (7.1 mm) in thickness, and 0.44 in (11.2 mm) in height, with a 0.032 in (0.8 mm) lead diameter. The terminal style is hockey stick crimp, and lead length is 1.250 in minimum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P22391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |