The 715P/717P series consists of high AC voltage film/foil polypropylene capacitors designed for corona-free performance in high-frequency and high-pulse current applications. They offer a capacitance range of 470 pF to 0.015 εF with tolerances of ±1% to ±10%, rated for 800/900 Vac and 1800/2000 Vdc, and operate from -55 °C to 85 °C, with +105 °C allowed under voltage derating. The capacitors feature very low dissipation factor, high dV/dt ratings up to 95,000 V/μs, and a conformal flame-retardant orange epoxy encapsulation meeting UL94V-0. Built with non-inductive winding and self-healing metallized polypropylene, they have insulation resistance exceeding 400,000 MΩ at 25 °C. The 715P model has a round profile, while the 717P is pressed, both with tinned copper-clad steel leads of 0.032" diameter. Their physical dimensions vary by capacitance, with a maximum height of 1.10" for the highest value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3300pF Film Capacitor 200V 600V Polypropylene (PP), Metallized Radial
Orange Drop, Polypropylene Film/Foil Capacitors
CAP FILM 3300PF 10% 600VDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P33296JA3 | 715P33296JA3 | 715P33296JA3-ND | 2002-715P33296JA3 | 715P33296JA3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |