The 685RMB850K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC and 6.8 µF capacitance. It has a maximum operating temperature of +85°C, with voltage derating required above +85°C. The capacitor dimensions are 57.5 mm × 57.5 mm × 38 mm, and it features lead-free tinned copper leads in a flame-retardant plastic box with epoxy resin (UL94V-0). It has a dissipation factor of 0.07% at 1 kHz and 25°C, an insulation resistance of 30 GΩ × µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The dielectric strength is 3 kVAC between terminals and case for 60 seconds. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 685RMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |