The 684PPR102KJ is a metallized polypropylene film capacitor designed for high pulse current and snubber applications, with a rated DC voltage of 1000 V and capacitance of 0.68 µF. It features lead-free tinned copper leads, a flame-retardant plastic case (UL 94V-1) with epoxy resin fill (UL94V0), and dimensions of 42.5 mm × 30 mm × 22 mm with a lead spacing of 37.5 mm and lead diameter of 1 mm. The capacitor supports a maximum dv/dt of 500 V/µs and operates within a temperature range of -55°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with an insulation resistance of at least 30,000 MΩ×µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing, and the capacitance temperature coefficient is -200 ppm/°C to +100 ppm/°C. It meets a reliability standard of 1 FIT and is not intended for across-the-line applications.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPR102KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |