The 715P6815800LD3 is a high-voltage polypropylene film/foil capacitor from the 715P series, rated for 800 V AC (1800 V DC) with a capacitance of 0.00068 µF. It measures 1.125 in (28.5 mm) long, 0.32 in (8.1 mm) in diameter, and 0.37 in (9.4 mm) high, with a hairpin crimp lead (B) of 0.250 in (6.4 mm) length. It offers a dV/dt rating of 79,000 V/µs, a dissipation factor of 0.029 at 20 kHz and 0.040 at 100 kHz at 85 °C, and a minimum insulation resistance of 20,000 MΩ at 85 °C. The capacitor is encapsulated in UL94V-0 rated orange epoxy and operates from -55 °C to 85 °C, with derating to 105 °C. Construction is non-inductive with self-healing capability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P6815800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |