Cornell Dubilier Film Capacitors 716P221320KA3

Description
Orange Drop, Polypropylene Film/Foil Capacitors 0.00022µF 2000V
Request a Quote Datasheet
Description
Orange Drop, Polypropylene Film/Foil Capacitors 0.00022µF 2000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-716P221320KA3
Orange Drop, Polypropylene Film/Foil Capacitors 0.00022µF 2000V

Orange Drop, Polypropylene Film/Foil Capacitors 0.00022µF 2000V

Supplier's Site Datasheet
Film Capacitor - 716P221320KA3 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
716P221320KA3
Film Capacitor 716P221320KA3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 716P221320KA3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
716P221320KA3-ND
Film Capacitors 716P221320KA3-ND
220pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial

220pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 2002-716P221320KA3 716P221320KA3 716P221320KA3-ND
Product Name Film Capacitors Film Capacitor Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene Polypropylene
Capacitance Range 2.20E-4 microF 2.20E-4 microF
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers