Cornell Dubilier Film Paper Film Capacitors 684PSB850K4H

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 2.6 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 2.6 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB850K4H is a radial lead film capacitor rated for 850V DC, with a capacitance of 0.68 µF, a maximum dv/dt of 1120 V/µs, and a typical ESR of 2.6 mΩ at 100 kHz and 25°C. It is constructed with double metallized polypropylene film and housed in a flame-retardant plastic box with epoxy resin (UL94V-0). The component has four leads, with a lead spacing of 10.2 mm, lead diameter of 1.2 mm, and dimensions of 32 mm × 37 mm × 22 mm. It operates within a temperature range of -40°C to +100°C for the PSB series, with an insulation resistance of 30 GΩ·µF minimum at 25°C and a dielectric strength of 160% of rated VDC for 2 seconds. The dissipation factor is 0.05% at 1 kHz and 25°C for capacitances under 1 µF.

Datasheet Summary
Powered by GS/AI

The 684PSB850K4H is a radial lead film capacitor rated for 850V DC, with a capacitance of 0.68 µF, a maximum dv/dt of 1120 V/µs, and a typical ESR of 2.6 mΩ at 100 kHz and 25°C. It is constructed with double metallized polypropylene film and housed in a flame-retardant plastic box with epoxy resin (UL94V-0). The component has four leads, with a lead spacing of 10.2 mm, lead diameter of 1.2 mm, and dimensions of 32 mm × 37 mm × 22 mm. It operates within a temperature range of -40°C to +100°C for the PSB series, with an insulation resistance of 30 GΩ·µF minimum at 25°C and a dielectric strength of 160% of rated VDC for 2 seconds. The dissipation factor is 0.05% at 1 kHz and 25°C for capacitances under 1 µF.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB850K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB850K4H
Film Paper Film Capacitors 684PSB850K4H
For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 2.6 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1120
  • ESR: 2.6 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB850K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB850K4H
Capacitors - Film Capacitors 684PSB850K4H
CAP FILM 0.68UF 10% 850VDC RAD

CAP FILM 0.68UF 10% 850VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB850K4H 684PSB850K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Film Paper Film Capacitors - 104PSB102K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details