The 716P82291ND3 is a polypropylene film/foil capacitor from the 716P series, designed for high-performance applications including switching power supplies, inverters, and snubbers. It features copper leads, a pressed profile, and an orange flame-retardant epoxy encapsulation meeting UL94V-0. The part operates from -55°C to +85°C with derating to +105°C at reduced voltage. It has a capacitance of 820 pF with ±10% tolerance and a DC voltage rating of 100 V. Dimensions are 0.57 in (14.5 mm) length, 0.23 in (5.8 mm) thickness, and 0.36 in (9.1 mm) height, with lead spacing of 0.032 in (0.8 mm). Insulation resistance is 400,000 MΩ minimum at +25°C and 20,000 MΩ at +85°C. The temperature coefficient is -180 ppm/°C over the rated range.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P82291ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |