The 715P series consists of radial polypropylene film/foil capacitors with a round profile, rated for DC voltages from 100 to 2000 V and AC voltages from 70 to 500 V. Capacitance ranges from 0.001 µF to 0.47 µF with tolerances of ±1% to ±10%. The operating temperature range is -55°C to +85°C, with derated operation up to +105°C. Insulation resistance is 400,000 MΩ minimum at +25°C, 20,000 MΩ at +85°C, and 2,000 MΩ at +105°C. The dielectric is polypropylene film with extended foil, non-inductively wound, and encapsulated in flame-retardant orange epoxy meeting UL94V-0. Tinned copper-clad steel leads, #20 AWG, are standard. The part number 715P27391ND3 matches the 715P series with a 0.027 µF capacitance, ±10% tolerance, 100 VDC/70 VAC rating, and D3 lead style, a standard variant in the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P27391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |