The 684PPS850KD18 is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 850 V, a capacitance of 0.68 µF, and a maximum RMS ripple current of 9 A at 70°C. The capacitor measures 18 mm in diameter and 46 mm in length. It features a dissipation factor of less than 0.0001 at 1 kHz and 25°C, insulation resistance exceeding 30 GΩ·µF, and self-inductance under 1 nH per mm of lead spacing. The operating temperature range is -40°C to +85°C, with a life expectancy of 100,000 hours at 70°C and rated DC voltage. The body is coated with flame-retardant polyester tape and epoxy resin meeting UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS850KD18 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |