The Type 715P is a polypropylene film/foil capacitor designed for switching and high-voltage power supplies, inverters, snubbers, resonant converters, and electronic lighting ballasts. It features a round profile, capacitance ranging from 0.001 µF to 0.47 µF, voltage ratings from 100 to 2000 VDC, and operates from -55°C to +85°C, with operation up to +105°C under voltage derating. It has a dissipation factor specified in tabulated data, insulation resistance of at least 400,000 MΩ at +25°C, and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. Tinned copper-clad steel leads, #20 AWG, measure 0.032 inch in diameter. The part number 715P22452LD3 corresponds to a variant within this series, identified by its capacitance value and tolerance, with a hockey stick crimp lead style and standard lead length of 1.250 inches minimum.
Orange Drop, Polypropylene Film/Foil Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.22µF Film Capacitor 155V 200V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 5% 200VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P22452LD3 | 2002-715P22452LD3 | 715P22452LD3 | 338-3412-ND | 715P22452LD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |