Cornell Dubilier Film Capacitors 715P68258LD3

Description
6800pF Film Capacitor 450V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 450V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P68258LD3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
715P68258LD3-ND
Film Capacitors 715P68258LD3-ND
6800pF Film Capacitor 450V 800V Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 450V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-715P68258LD3
Orange Drop, Polypropylene Film/Foil Capacitors

Orange Drop, Polypropylene Film/Foil Capacitors

Supplier's Site Datasheet
Film Capacitor - 715P68258LD3 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
715P68258LD3
Film Capacitor 715P68258LD3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 715P68258LD3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
715P68258LD3
Capacitors - Film Capacitors 715P68258LD3
CAP FILM 6800PF 5% 800VDC RADIAL

CAP FILM 6800PF 5% 800VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 715P68258LD3-ND 2002-715P68258LD3 715P68258LD3 715P68258LD3
Product Name Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; Audio; High Frequency, Switching; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details