The 715P series consists of radial polypropylene film/foil capacitors with a round profile, offering capacitance values from 0.001 µF to 0.47 µF and voltage ratings from 100 to 2000 V DC or 70 to 500 V AC. The components feature a dissipation factor of 0.001% at 1 kHz, insulation resistance of at least 400,000 MΩ at 25°C, and operate within a temperature range of -55°C to +85°C, with derated operation up to +105°C. They are constructed with non-inductive winding, tinned copper-clad steel leads of 0.8 mm diameter, and encapsulated in flame-retardant orange epoxy meeting UL94V-0. The part 715P18391ND3 is not explicitly listed, but its base part number 715P18391 is listed with a case code indicating a 0.018 µF capacitance, ±1% tolerance, 100 VDC voltage rating, and standard 0.187 in lead length. The part dimensions for this variant are 0.57 in length, 0.31 in diameter, and 0.37 in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P18391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |