The 715P series consists of radial polypropylene film/foil capacitors with a round profile, rated for 100 to 2000 volts DC and 70 to 500 volts AC, operating from -55°C to +85°C (up to +105°C with voltage derating). Capacitance ranges from 0.001 µF to 0.47 µF with tolerances from ±1% to ±10%. The part has a dissipation factor and insulation resistance specified at various temperatures, a non-inductive winding with extended foil, and a flame-retardant orange epoxy encapsulation meeting UL94V-0. It features tinned copper-clad steel leads of 0.032 inch diameter. The case dimensions for the 715P18491K variant are 0.90 inch length, 0.50 inch diameter, and 0.56 inch height. The D3 suffix indicates hockey stick crimp leads, 1.250 inch minimum length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P18491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |