Cornell Dubilier Film Paper Film Capacitors 685PSB700K4R

Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 685PSB700K4R is a radial lead film capacitor rated for 700 VDC with 6.8 µF capacitance, designed for high pulse and RMS current applications. It uses double metallized polypropylene construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Its maximum ESR is 1.8 mΩ at 100 kHz and +25°C, with a dv/dt rating of 360 V/µs and an RMS ripple current of 27 A at +70°C. Dimensions are 57.5 mm × 57.5 mm × 38 mm, with 20.3 mm lead spacing and four leads. The operating temperature range is -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz and insulation resistance ≥ 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 685PSB700K4R is a radial lead film capacitor rated for 700 VDC with 6.8 µF capacitance, designed for high pulse and RMS current applications. It uses double metallized polypropylene construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Its maximum ESR is 1.8 mΩ at 100 kHz and +25°C, with a dv/dt rating of 360 V/µs and an RMS ripple current of 27 A at +70°C. Dimensions are 57.5 mm × 57.5 mm × 38 mm, with 20.3 mm lead spacing and four leads. The operating temperature range is -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz and insulation resistance ≥ 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 685PSB700K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
685PSB700K4R
Film Paper Film Capacitors 685PSB700K4R
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
  • For New Design: Yes
  • Capacitance: 6.8 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 360
  • ESR: 1.8 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 57.5mm
  • Thickness: 38mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 685PSB700K4R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 1572-1014-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers