The 685PMC700K# is a metallized polypropylene film capacitor rated for 700 VDC and 400 VAC, with a capacitance of 6.8 µF, designed for high-current and high-dv/dt applications such as resonant circuits and switching power supplies. It features lead-free tinned copper terminals, a flame-retardant plastic box with epoxy resin coating (UL94V-0), and a physical dimension of 57.5 mm x 45 mm x 30 mm. The capacitor operates within a temperature range of -40°C to +100°C, has a dissipation factor of ≤0.001 at 1 kHz and 25°C, and an insulation resistance of ≥30 GΩ. It meets a dielectric strength of 160% of rated VDC or 150% of rated VAC applied for 2 seconds at 25°C. The part is rated for 30,000 hours at VAC and exhibits a capacitance drift of less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 685PMC700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |