Cornell Dubilier Capacitor, Film, Pp, 0.033Uf, 400V, Radial; Dielectric Type Cornell Dubilier 715P33354KD3

Description
CAPACITOR, FILM, PP, 0.033UF, 400V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, FILM, PP, 0.033UF, 400V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Film, Pp, 0.033Uf, 400V, Radial; Dielectric Type Cornell Dubilier - 65W8303 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.033Uf, 400V, Radial; Dielectric Type Cornell Dubilier
65W8303
Capacitor, Film, Pp, 0.033Uf, 400V, Radial; Dielectric Type Cornell Dubilier 65W8303
CAPACITOR, FILM, PP, 0.033UF, 400V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.033UF, 400V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 715P33354KD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P33354KD3
Film Capacitors 715P33354KD3
CAP FILM 0.033UF 5% 400VDC RAD

CAP FILM 0.033UF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 65W8303 715P33354KD3
Product Name Capacitor, Film, Pp, 0.033Uf, 400V, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11AH620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers