The 715P series is a radial polypropylene film capacitor for high-voltage and high-pulse applications, such as power supplies and inverters. It has a round profile and operates up to +105°C with DC voltage derating. Capacitance ranges from 0.001 µF to 0.47 µF with tolerances of ±1% to ±10%, and voltage ratings span 100 to 2000 VDC. The dielectric exhibits a temperature coefficient of -180 ppm/°C from -55°C to +85°C, with insulation resistance of at least 400,000 MΩ at +25°C and a dissipation factor typical for polypropylene. Encapsulation is a flame-retardant orange epoxy meeting UL94V-0. The device uses tinned copper-clad steel leads, #20 AWG, 0.032 inch diameter. The 715P20491K variant measures 0.90 inch in length, 0.52 inch in diameter, and 0.58 inch in height, with hockey stick crimp terminals and 1.25 inch minimum lead length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P20491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |