The 717P1225900LD3 is a high-voltage, film/foil polypropylene capacitor in the 717P series, featuring a pressed profile with hairpin crimp leads and a 900 Vac rating. It has a capacitance of 0.0012 µF, with a tolerance of ±2%, and offers a maximum dV/dt rating of 65,000 V/µs. The capacitor measures 1.25 in (31.8 mm) in length, 0.25 in (6.4 mm) in maximum diameter, and 0.69 in (17.5 mm) in maximum height. It operates from -55 ºC to 85 ºC, with a dissipation factor of 0.043 at 100 kHz and a corona start voltage of 1050-1100 V RMS. The encapsulation is flame-retardant orange epoxy meeting UL94V-0, and it uses a self-healing polypropylene dielectric with internal series section construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P1225900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |