Cornell DubilierFilm Paper Film Capacitors685RSB850K4R
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.7 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.7 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 685RSB850K4R is a radial lead, high-current, low-ESR film capacitor rated for 850 VDC with a capacitance of 6.8 µF, operating temperature range of -40°C to +85°C, and a maximum dv/dt of 360 V/µs. It has an ESR of 2.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 27 A at +70°C. The dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and it features lead-free tinned copper leads. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 685RSB850K4R is a radial lead, high-current, low-ESR film capacitor rated for 850 VDC with a capacitance of 6.8 µF, operating temperature range of -40°C to +85°C, and a maximum dv/dt of 360 V/µs. It has an ESR of 2.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 27 A at +70°C. The dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and it features lead-free tinned copper leads. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.