Cornell Dubilier Film Capacitors 715P47352KD3

Description
CAP FILM 0.047UF 5% 200VDC RAD
Datasheet
Description
CAP FILM 0.047UF 5% 200VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P47352KD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P47352KD3
Film Capacitors 715P47352KD3
CAP FILM 0.047UF 5% 200VDC RAD

CAP FILM 0.047UF 5% 200VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.047Uf, 200V, Radial; Dielectric Type Cornell Dubilier - 65W8312 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.047Uf, 200V, Radial; Dielectric Type Cornell Dubilier
65W8312
Capacitor, Film, Pp, 0.047Uf, 200V, Radial; Dielectric Type Cornell Dubilier 65W8312
CAPACITOR, FILM, PP, 0.047UF, 200V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.047UF, 200V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitor, Orange Dropr, 715P Series, 0.047 F, 5%, Pp (Polypropylene), 200 V Rohs Compliant Cornell Dubilier - 68X3705 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Orange Dropr, 715P Series, 0.047 F, 5%, Pp (Polypropylene), 200 V Rohs Compliant Cornell Dubilier
68X3705
Film Capacitor, Orange Dropr, 715P Series, 0.047 F, 5%, Pp (Polypropylene), 200 V Rohs Compliant Cornell Dubilier 68X3705
Film Capacitor, Orange Dropr, 715P Series, 0.047 F, 5%, PP (Polypropylene), 200 V RoHS Compliant: Yes

Film Capacitor, Orange Dropr, 715P Series, 0.047 F, 5%, PP (Polypropylene), 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 715P47352KD3 65W8312 68X3705
Product Name Film Capacitors Capacitor, Film, Pp, 0.047Uf, 200V, Radial; Dielectric Type Cornell Dubilier Film Capacitor, Orange Dropr, 715P Series, 0.047 F, 5%, Pp (Polypropylene), 200 V Rohs Compliant Cornell Dubilier
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 2002-103MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers