The Type 716P film capacitor is a pressed-profile, non-inductive polypropylene film/foil capacitor designed for high pulse and high frequency applications such as switching power supplies, inverters, and snubbers. It features copper leads, a dissipation factor specified in tabulated data, and an operating temperature range of -55°C to +85°C, with derating to +105°C. The part number 716P10491JD3 corresponds to a 0.1 µF capacitor with ±5% tolerance, 100 VDC rating, hockey stick crimp leads, and a case code L, measuring 1.25 in (31.8 mm) in length, 0.38 in (9.7 mm) in thickness, and 0.62 in (15.7 mm) in height. It is encapsulated in flame-retardant orange epoxy meeting UL94V-0 standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P10491JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |