Cornell Dubilier Film Capacitors 715P47356LD3

Description
CAP FILM 0.047UF 5% 600VDC RAD
Datasheet
Description
CAP FILM 0.047UF 5% 600VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P47356LD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P47356LD3
Film Capacitors 715P47356LD3
CAP FILM 0.047UF 5% 600VDC RAD

CAP FILM 0.047UF 5% 600VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.047Uf, 600V, Radial; Dielectric Type Cornell Dubilier - 65W8314 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.047Uf, 600V, Radial; Dielectric Type Cornell Dubilier
65W8314
Capacitor, Film, Pp, 0.047Uf, 600V, Radial; Dielectric Type Cornell Dubilier 65W8314
CAPACITOR, FILM, PP, 0.047UF, 600V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.047UF, 600V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 715P47356LD3 65W8314
Product Name Film Capacitors Capacitor, Film, Pp, 0.047Uf, 600V, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 1572-1056-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
5 suppliers