The 685PMC600K#P0 is a metallized polypropylene film capacitor for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 600 V, a capacitance of 6.8 µF, and dimensions of 42.5 mm x 27.5 mm x 24.5 mm with lug terminals. The capacitor operates from -40°C to +100°C, retains less than 3% capacitance change over its 100,000-hour life at rated DC voltage, and has a dissipation factor of 0.1% at 1 kHz and 25°C. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C, and insulation resistance is 3000 MΩ×µF at 25°C. The case is flame-retardant plastic with epoxy resin (UL94V-0), and it uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 685PMC600K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |