Cornell DubilierFilm Paper Film Capacitors684RSB122K2J
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 870
ESR: 6.1 mΩ
RMS Current: —
Length: 42mm
Height: 32mm
Thickness: 17mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 870
ESR: 6.1 mΩ
RMS Current: —
Length: 42mm
Height: 32mm
Thickness: 17mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB122K2J is a radial-lead, high-current, low-ESR film capacitor with a 1200 V DC rating and a capacitance of 0.68 µF, designed for power semiconductor circuits. It operates from -40°C to +85°C, with a maximum dv/dt of 870 V/µs and an ESR of 6.1 mΩ at 100 kHz and +25°C. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), measuring 42 mm × 32 mm × 17 mm. It has two leads with a 37.5 mm spacing and 1.2 mm diameter. The dielectric is metallized polypropylene, with ±10% capacitance tolerance at 1 kHz and 25°C. The insulation resistance exceeds 30 GΩ·µF at 25°C under 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage, with a failure quota of 300 per billion component hours. Capacitance drift is less than 0.5% after two years at 40°C.
Datasheet Summary Powered by GS/AI
The 684RSB122K2J is a radial-lead, high-current, low-ESR film capacitor with a 1200 V DC rating and a capacitance of 0.68 µF, designed for power semiconductor circuits. It operates from -40°C to +85°C, with a maximum dv/dt of 870 V/µs and an ESR of 6.1 mΩ at 100 kHz and +25°C. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), measuring 42 mm × 32 mm × 17 mm. It has two leads with a 37.5 mm spacing and 1.2 mm diameter. The dielectric is metallized polypropylene, with ±10% capacitance tolerance at 1 kHz and 25°C. The insulation resistance exceeds 30 GΩ·µF at 25°C under 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage, with a failure quota of 300 per billion component hours. Capacitance drift is less than 0.5% after two years at 40°C.