The Type 716P is a pressed-profile, polypropylene film/foil capacitor designed for high-frequency and high-pulse current applications, with copper leads and a flame-retardant orange epoxy encapsulation meeting UL94V-0 specifications. It operates from -55°C to +85°C, with derating to +105°C at reduced voltage, and offers capacitance from 220 pF to 1.0 µF at voltage ratings up to 2000 VDC. The part 716P22491KD3 corresponds to a 0.22 µF capacitor with ±10% tolerance, straight leads, and a case code K, measuring 0.90 inches in length, 0.44 inches in height, and 0.68 inches in width, with 0.032 inch lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P22491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |