Cornell Dubilier Film Paper Film Capacitors 684PSB122K4J

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB122K4J is a radial lead, high current, low ESR film capacitor for power semiconductor circuits, with a voltage rating of 1200 VDC and capacitance of 0.68 µF. It features a dv/dt rating of 1000 V/µs, an ESR of 3.4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 17.5 A at +70°C. The physical dimensions are 42.5 mm × 37 mm × 28 mm, with a lead spacing of 37.5 mm and 4 leads. The capacitor uses double metallized polypropylene film construction, has a flame-retardant epoxy coating (UL94V-0), and lead-free tinned copper terminals. Operating temperature range is -40°C to +100°C for PSB versions, with a dielectric strength of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C. The capacitance tolerance is ±10% at 1 kHz and 25°C, and the dissipation factor is 0.05% at 1 kHz and 25°C.

Datasheet Summary
Powered by GS/AI

The 684PSB122K4J is a radial lead, high current, low ESR film capacitor for power semiconductor circuits, with a voltage rating of 1200 VDC and capacitance of 0.68 µF. It features a dv/dt rating of 1000 V/µs, an ESR of 3.4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 17.5 A at +70°C. The physical dimensions are 42.5 mm × 37 mm × 28 mm, with a lead spacing of 37.5 mm and 4 leads. The capacitor uses double metallized polypropylene film construction, has a flame-retardant epoxy coating (UL94V-0), and lead-free tinned copper terminals. Operating temperature range is -40°C to +100°C for PSB versions, with a dielectric strength of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C. The capacitance tolerance is ±10% at 1 kHz and 25°C, and the dissipation factor is 0.05% at 1 kHz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB122K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB122K4J
Film Paper Film Capacitors 684PSB122K4J
For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1000
  • ESR: 3.4 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB122K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB122K4J
Capacitors - Film Capacitors 684PSB122K4J
CAP FILM 0.68UF 10% 1.2KVDC RAD

CAP FILM 0.68UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB122K4J 684PSB122K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1572-1004-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers