Axial lead metallized polypropylene film capacitor for high dv/dt applications, rated for 2000 VDC with a capacitance of 0.68 µF, case dimensions of 30.5 mm in diameter and 55 mm in length, and a maximum rms ripple current of 14 A at 100 kHz and 70°C. The part has a dissipation factor of less than 0.0001 at 1 kHz and 25°C, insulation resistance exceeding 30 GΩ·µF, self inductance under 1 nH per mm of lead spacing, and operates from -40°C to +85°C. Construction features flame-retardant polyester tape and epoxy resin end fill, with lead-free tinned copper terminals. This specific variant includes a modified internal design indicated by the "D30" suffix, optimizing performance for higher ripple conditions.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS202KD30 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |