Cornell Dubilier Film Paper Film Capacitors 685PSB700K6R

Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 685PSB700K6R is a 6.8 µF, 700 V DC radial film capacitor for high-pulse applications like switching power supplies and induction heaters. It has a double metallized polypropylene construction with UL94V-0 epoxy coating and lead-free tinned copper terminals. The package measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with 10.2 mm lead spacing and six radial leads. At 100 kHz and 25°C, its ESR is 1.7 mΩ and maximum RMS ripple current is 35.5 A. Operating temperature range is -40°C to +100°C with ±10% capacitance tolerance. Dissipation factor is 0.05% maximum at 1 kHz, and self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds. Lifetime is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 685PSB700K6R is a 6.8 µF, 700 V DC radial film capacitor for high-pulse applications like switching power supplies and induction heaters. It has a double metallized polypropylene construction with UL94V-0 epoxy coating and lead-free tinned copper terminals. The package measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with 10.2 mm lead spacing and six radial leads. At 100 kHz and 25°C, its ESR is 1.7 mΩ and maximum RMS ripple current is 35.5 A. Operating temperature range is -40°C to +100°C with ±10% capacitance tolerance. Dissipation factor is 0.05% maximum at 1 kHz, and self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds. Lifetime is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 685PSB700K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
685PSB700K6R
Film Paper Film Capacitors 685PSB700K6R
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
  • For New Design: Yes
  • Capacitance: 6.8 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 360
  • ESR: 1.7 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 57.5mm
  • Thickness: 38mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 685PSB700K6R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PPR102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details