The 684PPA850K is an axial lead, high voltage, high dv/dt film capacitor designed for use in inverters, converters, and switching power supplies. It has a rated DC voltage of 850 VDC with a surge voltage of 1200 VDC and an AC voltage rating of 450 VAC at 50/60 Hz. The capacitance is 0.68 µF with a tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is ≤0.06% at 1 kHz and 25°C, and the insulation resistance is ≥30,000 MΩ·µF. Self-inductance is less than 1 nano-Henry per mm of lead spacing. The capacitor uses double metallized polypropylene film with internal series connections and is coated with flame-retardant epoxy resin (UL94V0). It operates from -55°C to +85°C and has a life expectancy of 100,000 hours at 70°C under DC voltage. Physical dimensions are 21 mm in diameter and 46 mm in length. The terminal consists of lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.68UF 10% 850VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 684PPA850K | 684PPA850K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF |