Cornell Dubilier Film Paper Film Capacitors 684PSB152K4J

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.2 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.2 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB152K4J is a radial lead film capacitor designed for high pulse and high current applications, such as switch-mode power supplies and induction heaters. It has a WVDC rating of 1500 V, a capacitance of 0.68 µF, a maximum dv/dt of 1220 V/µs, and an ESR of 3.2 mΩ at 100 kHz and 25°C. The physical dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and 1.2 mm lead diameter. It features four radial leads and uses a double metallized polypropylene construction with a flame-retardant epoxy resin coating (UL94V-0). The operating temperature range is -40°C to +100°C, with insulation resistance exceeding 30 GΩ·µF at 25°C and a capacitance tolerance of ±10%. The dissipation factor is 0.001 at 1 kHz, and self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 684PSB152K4J is a radial lead film capacitor designed for high pulse and high current applications, such as switch-mode power supplies and induction heaters. It has a WVDC rating of 1500 V, a capacitance of 0.68 µF, a maximum dv/dt of 1220 V/µs, and an ESR of 3.2 mΩ at 100 kHz and 25°C. The physical dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and 1.2 mm lead diameter. It features four radial leads and uses a double metallized polypropylene construction with a flame-retardant epoxy resin coating (UL94V-0). The operating temperature range is -40°C to +100°C, with insulation resistance exceeding 30 GΩ·µF at 25°C and a capacitance tolerance of ±10%. The dissipation factor is 0.001 at 1 kHz, and self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB152K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB152K4J
Film Paper Film Capacitors 684PSB152K4J
For New Design: Yes Capacitance: 680 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.2 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1220
  • ESR: 3.2 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 44mm
  • Thickness: 24mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB152K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB152K4J
Capacitors - Film Capacitors 684PSB152K4J
CAP FILM 0.68UF 10% 1.5KVDC RAD

CAP FILM 0.68UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB152K4J 684PSB152K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers