Cornell Dubilier Film Paper Film Capacitors 684PSB202K2R

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB202K2R is a radial lead film capacitor rated for 2000 VDC, with a capacitance of 0.68 µF, a maximum dv/dt of 930 V/µs, and an ESR of 4.4 mΩ at 100 kHz and 25°C. It measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and has a temperature range of -40°C to +100°C for PSB variants. It supports 2 leads and meets dielectric strength tests of 160% of rated VDC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 684PSB202K2R is a radial lead film capacitor rated for 2000 VDC, with a capacitance of 0.68 µF, a maximum dv/dt of 930 V/µs, and an ESR of 4.4 mΩ at 100 kHz and 25°C. It measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and has a temperature range of -40°C to +100°C for PSB variants. It supports 2 leads and meets dielectric strength tests of 160% of rated VDC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB202K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB202K2R
Film Paper Film Capacitors 684PSB202K2R
For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 930
  • ESR: 4.4 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB202K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB202K2R
Capacitors - Film Capacitors 684PSB202K2R
CAP FILM 0.68UF 10% 2KVDC RADIAL

CAP FILM 0.68UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB202K2R 684PSB202K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-105PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers