Cornell Dubilier Film Capacitors 715P10456LD3

Description
CAP FILM 0.1UF 5% 600VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 5% 600VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P10456LD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P10456LD3
Film Capacitors 715P10456LD3
CAP FILM 0.1UF 5% 600VDC RADIAL

CAP FILM 0.1UF 5% 600VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.1Uf, 600V, Rad; Dielectric Type Cornell Dubilier - 65W8276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.1Uf, 600V, Rad; Dielectric Type Cornell Dubilier
65W8276
Capacitor, Film, Pp, 0.1Uf, 600V, Rad; Dielectric Type Cornell Dubilier 65W8276
CAPACITOR, FILM, PP, 0.1UF, 600V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):200V RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.1UF, 600V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 715P10456LD3 65W8276
Product Name Film Capacitors Capacitor, Film, Pp, 0.1Uf, 600V, Rad; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitor - 106PHC250K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers