The Type 716P is a pressed-profile polypropylene film/foil capacitor for high-frequency and high-pulse applications, such as switching power supplies and inverters. It features copper leads, a flame-retardant orange epoxy encapsulation meeting UL94V-0, and operates from -55°C to +85°C, with derated operation to +105°C. Insulation resistance is 400,000 MΩ at +25°C, 20,000 MΩ at +85°C, and 2,000 MΩ at +105°C. The 716P20491KD3 variant is a 0.20 µF capacitor rated for 200 VDC, with ±10% tolerance, straight leads, and a case code K. Its dimensions are 22.9 mm long, 10.7 mm thick, and 16.8 mm high, with 0.8 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P20491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |