Cornell Dubilier Film Paper Film Capacitors 684PSB850K2J

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 510 ESR: 4.3 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 510 ESR: 4.3 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB850K2J is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 850 V and a capacitance of 0.68 µF. It features a maximum dV/dt of 510 V/µs, an ESR of 4.3 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 13 A at +70°C. The component is constructed with double metallized polypropylene film and is enclosed in a flame-retardant plastic box with epoxy resin (UL94V-0). It has two lead terminals with a lead spacing of 37.5 mm, lead diameter of 1.2 mm, and physical dimensions of 42.5 mm × 28 mm × 17 mm. The operating temperature range is -40°C to +100°C for the PSB variant, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 684PSB850K2J is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 850 V and a capacitance of 0.68 µF. It features a maximum dV/dt of 510 V/µs, an ESR of 4.3 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 13 A at +70°C. The component is constructed with double metallized polypropylene film and is enclosed in a flame-retardant plastic box with epoxy resin (UL94V-0). It has two lead terminals with a lead spacing of 37.5 mm, lead diameter of 1.2 mm, and physical dimensions of 42.5 mm × 28 mm × 17 mm. The operating temperature range is -40°C to +100°C for the PSB variant, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB850K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB850K2J
Film Paper Film Capacitors 684PSB850K2J
For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 510 ESR: 4.3 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 510
  • ESR: 4.3 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 28mm
  • Thickness: 17mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB850K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB850K2J
Capacitors - Film Capacitors 684PSB850K2J
CAP FILM 0.68UF 10% 850VDC RAD

CAP FILM 0.68UF 10% 850VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB850K2J 684PSB850K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 104HC2102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers