The 715P series is a high AC voltage, film/foil polypropylene capacitor designed for corona-free performance in high-frequency and high-pulse current applications. It offers capacitance from 470 pF to 0.015 µF with ±1% to ±10% tolerance, rated for 800 VAC (1800 VDC), and operates from -55 ºC to 85 ºC, with derating to +105 ºC. The structure is non-inductive with self-healing metallized polypropylene, encapsulated in flame-retardant orange epoxy (UL94V-0). Dissipation factor is ≤0.058 at 20 kHz, maximum dV/dt is 17,000 V/µs, and insulation resistance is 2,000 MΩ minimum at +105 ºC. Radial round profile with tinned copper-clad steel leads, 0.8 mm diameter and 32 mm length, supports captive crimp terminals for PCB mounting. Performance is stable with a linear temperature coefficient.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4700pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Orange Drop, Polypropylene Film/Foil Capacitors
CAP FILM 4700PF 10% 1.6KVDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P472916LA3 | 715P472916LA3 | 715P472916LA3-ND | 2002-715P472916LA3 | 715P472916LA3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |