The 684PPS252KS is an axial metallized polypropylene film capacitor rated for 2500 VDC and 3300 VDC surge voltage, with a capacitance of 0.68 µF and a maximum dv/dt of 14 V/µs. It delivers a typical RMS ripple current of 14 A at 100 kHz and 70°C, with an ESR of 4.8 mΩ at 25°C. Dimensions are 35×59 mm. Operating temperature ranges from -40°C to +85°C. Capacitance tolerance is ±5%, dissipation factor is <0.0001 at 1 kHz and 25°C, and insulation resistance exceeds 30,000 MΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. The case is flame-retardant polyester with epoxy resin fill (UL94V0), and terminals are lead-free tinned copper. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS252KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |