The 715P series is a round-profile polypropylene film/foil capacitor designed for high voltage and high pulse applications, with a capacitance range of 0.001 µF to 0.47 µF and voltage ratings from 100 to 2000 VDC. It features a dissipation factor specified in tabulated data, insulation resistance of at least 400,000 MΩ at +25°C, and operates from -55°C to +85°C, with up to +105°C operation under voltage derating. The capacitor is encapsulated in flame-retardant orange epoxy meeting UL94V-0, and housed in a conformed coating with tinned copper-clad steel leads of 0.032 inch diameter. The construction is non-inductive with extended foil, and the temperature coefficient is typically -180 ppm/°C over the rated range.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P60291ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |