The 715P series consists of orange drop polypropylene film/foil capacitors with a round profile, rated for DC voltages from 100 to 2000 V and AC voltages from 70 to 500 V, operating from -55°C to +85°C (up to +105°C with voltage derating). Capacitance ranges from 0.001 µF to 0.47 µF with tolerances of ±1% to ±10%. The dielectric is polypropylene film, and the construction is non-inductively wound with extended foil. Units feature tinned copper-clad steel leads of 0.032 inch diameter, conformal coating with flame-retardant orange epoxy meeting UL94V-0, and insulation resistance of at least 400,000 MΩ at 25°C. The typical temperature coefficient is -180 ppm/°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P56291ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |