The 685PMC330K# is a metallized polypropylene film capacitor for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 330 V, capacitance of 6.8 µF, and features lead-free tinned copper terminals with a flame-retardant epoxy-coated plastic box (UL94V-0). It operates from -40°C to +100°C. Dimensions are 42.5 mm × 27.5 mm × 24.5 mm. It meets a dielectric strength of 160% of rated DC or 150% of rated AC for 60 seconds at 25°C, has an insulation resistance of at least 3000 MΩ·µF, self-inductance under 1 nH per mm of lead spacing, and a dissipation factor of 0.05% at 1 kHz and 25°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 685PMC330K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |