The Type 715P is a high-voltage, film/foil polypropylene capacitor designed for high AC voltage and high pulse current applications with corona-free performance. It has a rated voltage of 900 Vac (2000 Vdc), a capacitance of 0.0068 µF, and a maximum dV/dt rating of 27,000 V/µs. The capacitor features a round profile with a seated height of 0.64 in (16.3 mm), a maximum diameter of 0.58 in (14.7 mm), and a length of 1.25 in (31.8 mm). It uses tinned copper-clad steel leads with a hairpin crimp terminal and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The dissipation factor at 20 kHz is 0.031, and at 100 kHz is 0.049. The operating temperature range is -55 °C to 85 °C, with up to +105 °C under voltage derating. The capacitor has a non-inductive construction and self-healing dielectric.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P6815900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |