The 717P series is a high AC voltage film/foil polypropylene capacitor designed for corona-free performance in high-frequency, high-pulse current applications. This part is a 900 Vac variant with a capacitance of 0.00047 µF, a maximum dV/dt rating of 104,000 V/µsec, and a maximum dissipation factor of 0.043 at 100 kHz. It features a pressed profile, hairpin crimp leads, and a length of 1.25 inches (31.8 mm). The capacitor is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with a polypropylene dielectric offering self-healing characteristics. The operating temperature range is -55 °C to 85 °C, with operation up to 105 °C under proper voltage derating. It has an insulation resistance of at least 400,000 MΩ at 25 °C. The lead diameter is 0.032 inch (0.8 mm), formed from tinned copper-clad steel.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P4715900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |