The 684RMB152K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, rated for 1500 VDC and 1000 VAC, with a capacitance of 0.68 µF. It operates within a temperature range of -40°C to +85°C, features flame-retardant epoxy resin coating (UL94V-0), and has lead-free tinned copper terminals. Its dimensions are 42.5 mm × 33.5 mm × 22 mm. The capacitor has a dissipation factor of 0.06% at 1 kHz and 25°C, an insulation resistance of 1000 MΩ·µF minimum at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The dielectric is polypropylene with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684RMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |