Orange Drop, Polypropylene Film/Foil Capacitors
0.022µF Film Capacitor 200V 600V Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 5% 600VDC RAD
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-715P22356KA3 | 715P22356KA3-ND | 715P22356KA3 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Packing Method | Bag | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | High Frequency | High Frequency; Audio; High Frequency, Switching; High Pulse, DV/DT; Snubber |