Cornell DubilierFilm Paper Film Capacitors684RSB252K4R
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 5.1 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 5.1 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB252K4R is a radial lead film capacitor designed for high current and low ESR applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 2500 V, operates within a temperature range of -40°C to +85°C, and features a capacitance of 0.68 µF with a tolerance of ±10%. The capacitor has a maximum dv/dt of 930 V/µs and an ESR of 5.1 mΩ at 100 kHz and +25°C. It measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and it has a dielectric strength of 160% of rated DC voltage. The terminals are lead-free tinned copper.
Datasheet Summary Powered by GS/AI
The 684RSB252K4R is a radial lead film capacitor designed for high current and low ESR applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 2500 V, operates within a temperature range of -40°C to +85°C, and features a capacitance of 0.68 µF with a tolerance of ±10%. The capacitor has a maximum dv/dt of 930 V/µs and an ESR of 5.1 mΩ at 100 kHz and +25°C. It measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and it has a dielectric strength of 160% of rated DC voltage. The terminals are lead-free tinned copper.