The 716P series is a pressed-profile polypropylene film/foil capacitor designed for high-frequency and high-pulse current applications, featuring copper leads and a flame-retardant orange epoxy encapsulation meeting UL94V-0. It operates from -55°C to +85°C, with operation up to +105°C permitted under 50% DC voltage derating. Capacitance ranges from 220 pF to 1.0 µF with tolerances of ±1% to ±10%, and voltage ratings span 100 to 2000 VDC and 70 to 500 VAC. The part has a dissipation factor specified in tabulated data, insulation resistance minimums of 400,000 MΩ at 25°C, and a temperature coefficient of -180 ppm/°C. Dimensions for the 0.012 µF variant with straight leads and L case code are 0.57 in length, 0.23 in thickness, and 0.36 in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P12391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |